Kyocera Corporation Ceramic Capacitors MD011C332MAB

Description
3300pF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C332MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C332MAB-ND
Ceramic Capacitors MD011C332MAB-ND
3300pF ±20% 100V Ceramic Capacitor X7R 2-DIP

3300pF ±20% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 3300Pf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3103 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3103
Capacitor Ceramic 3300Pf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3103
CAPACITOR CERAMIC 3300PF, 100V, X7R, 20%, DIP; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 3300PF, 100V, X7R, 20%, DIP; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C332MAB-ND 53J3103
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details