The MCM01 series is a surface mount RF capacitor designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. It uses PTFE or mica dielectric, offers low inductance and ESR under 11 mΩ at 100 MHz, and maintains stable capacitance with tolerances as tight as ±0.25 pF. The gull-wing terminal design minimizes mechanical stress and is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. The part is nonmagnetic, wave-solderable, and RoHS compliant. The MCM01-009 variant supports capacitances up to 1500 pF with a 1000 Vdc rating, and the 270 pF value in this part number falls within its specified range.
SMT Clad RF Capacitors 27µF 500V
27pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 27PF 5% 500V SMD
CAP MICA 27PF 5% 500V SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 27PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD270J-TF | 2002-MCM01-009DD270J-TF | 338-MCM01-009DD270J-TFTR-ND | 338-MCM01-009DD270J-TFDKR-ND | MCM01-009DD270J-TF | MCM01-009DD270J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.70E-5 microF | 27 microF | 2.70E-5 microF | 2.70E-5 microF |