Cornell Dubilier Mica MCM01-009F6R8D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, using PTFE or mica dielectrics. The parts feature a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and Typical ESR of 100 pF at 100 MHz with <11 mΩ impedance. They offer capacitance values from 1 to 1500 pF with tolerances down to ±0.25 pF, no aging, and stable performance over temperature, voltage, and frequency. The package is nonmagnetic with low ESL, suitable for RF amplifiers, medical equipment, and mobile radio systems. The part MCM01-009F6R8D-F is a variant within this series, identified by its 6.8 pF capacitance, ±0.5% tolerance, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, using PTFE or mica dielectrics. The parts feature a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and Typical ESR of 100 pF at 100 MHz with <11 mΩ impedance. They offer capacitance values from 1 to 1500 pF with tolerances down to ±0.25 pF, no aging, and stable performance over temperature, voltage, and frequency. The package is nonmagnetic with low ESL, suitable for RF amplifiers, medical equipment, and mobile radio systems. The part MCM01-009F6R8D-F is a variant within this series, identified by its 6.8 pF capacitance, ±0.5% tolerance, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009F6R8D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1329-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1329-ND
Mica and PTFE Capacitors 338-1329-ND
6.8pF Polytetrafluoroethyl ene (PTFE) Capacitor 1kV Nonstandard SMD

6.8pF Polytetrafluoroethylene (PTFE) Capacitor 1kV Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009F6R8D-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009F6R8D-F
Capacitors - Mica and PTFE Capacitors MCM01-009F6R8D-F
CAP PTFE 6.8PF 0.5PF 1KV SMD

CAP PTFE 6.8PF 0.5PF 1KV SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MCM01-009F6R8D-F 338-1329-ND MCM01-009F6R8D-F
Product Name Mica Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica; Polytetrafluoroethylene (PTFE) Polytetrafluoroethylene (PTFE)
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers