Cornell Dubilier Mica MCM01-009DD240J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01-009DD240J-F is a surface mount RF capacitor in the MCM series, designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 240 pF, ±5% tolerance, and features a gull-wing terminal for reduced mechanical stress. The package is highly thermal conductive, compatible with FR4 PCBs (CTE ≈ 18 ppm/°C), and nonmagnetic to minimize RF loss. It meets RoHS compliance and is wave solderable with no risk of cracking or delamination. Typical ESR is 100 pF at 100 MHz, with very low ESL for effective bypass performance.

Datasheet Summary
Powered by GS/AI

The MCM01-009DD240J-F is a surface mount RF capacitor in the MCM series, designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses mica dielectric with a capacitance of 240 pF, ±5% tolerance, and features a gull-wing terminal for reduced mechanical stress. The package is highly thermal conductive, compatible with FR4 PCBs (CTE ≈ 18 ppm/°C), and nonmagnetic to minimize RF loss. It meets RoHS compliance and is wave solderable with no risk of cracking or delamination. Typical ESR is 100 pF at 100 MHz, with very low ESL for effective bypass performance.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009DD240J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-009DD240J-F
SMT Clad RF Capacitors 24µF 500V

SMT Clad RF Capacitors 24µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-009DD240J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-009DD240J-F-ND
Mica and PTFE Capacitors MCM01-009DD240J-F-ND
24pF Mica Capacitor 500V Nonstandard SMD

24pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009DD240J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009DD240J-F
Capacitors - Mica and PTFE Capacitors MCM01-009DD240J-F
CAP MICA 24PF 5% 500V SMD

CAP MICA 24PF 5% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-009DD240J-F 2002-MCM01-009DD240J-F MCM01-009DD240J-F-ND MCM01-009DD240J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 2.40E-5 microF 24 microF 2.40E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details