Kyocera Corporation Ceramic Capacitors MD011A101FAB

Description
100pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
100pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A101FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A101FAB-ND
Ceramic Capacitors MD011A101FAB-ND
100pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

100pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor,ceramic,100Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3038
Capacitor,ceramic,100Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3038
Capacitor,Ceramic,10 0pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011A101FAB-ND 53J3038
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details