The MCM01 series are surface mount RF capacitors designed for high power and high temperature applications up to 200°C and voltages to 1000 Vdc, using PTFE or mica dielectrics with low inductance and ultra-stable capacitance. The MCM01-009 variant features a gull-wing terminal, CTE ≈ 18 ppm/°C compatible with FR4 PCBs, and typical ESR of 100 pF with <11 mΩ at 100 MHz. The 131J code indicates a 130 pF capacitance with ±5% tolerance, rated at 1000 Vdc, and the F suffix confirms RoHS compliance. It operates from -55°C to +200°C with no voltage derating and is nonmagnetic for minimal RF loss.
SMT Clad RF Capacitors 130µF 1000V
130pF Mica Capacitor 1kV Nonstandard SMD
CAP MICA 130PF 5% 1KV SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF131J-F | 2002-MCM01-009EF131J-F | MCM01-009EF131J-F-ND | MCM01-009EF131J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.30E-4 microF | 130 microF | 1.30E-4 microF |