The MCM01 series consists of surface mount RF capacitors made with mica or PTFE dielectric, rated for operation up to 200°C with no voltage derating and voltages up to 1000 Vdc. This series features a gull-wing terminal design, low ESR (<11 mΩ at 100 MHz), and ultra-stable capacitance with tolerances as tight as ±0.25 pF. The capacitors are nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. The MCM01-001DD360J-F variant has a capacitance of 360 pF, a 500 Vdc rating, ±5% tolerance, and is RoHS compliant, as indicated by the part number decoding. It is wave solderable and has no aging rate or capacitance drift with temperature, voltage, or frequency.
SMT Clad RF Capacitors 36µF 500V
36pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 36PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001DD360J-F | 2002-MCM01-001DD360J-F | MCM01-001DD360J-F-ND | MCM01-001DD360J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF |