DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1420 1430 1440 1450 1460 1470 1474 1475 1476 1477 1478 1479 1480 1481 1482 1483 1484 1485 1486 1490 1500 1510 1520 1530 1540 1550 1600 1650 1700 1750 1800 1808
Product Name Notes
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.015µF Film Capacitor 200V 400V Polyester, Metallized Radial
0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.1µF Film Capacitor 63V 160V Polyester, Metallized Radial
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.22µF Film Capacitor Polyester, Metallized Radial
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
1500pF Film Capacitor 220V 630V Polyester, Metallized Radial
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
3300pF Film Capacitor 200V 400V Polyester, Metallized Radial
3300pF Film Capacitor 220V 630V Polyester, Metallized Radial
5600pF Film Capacitor 200V 400V Polyester, Metallized Radial
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
6800pF Film Capacitor 200V 400V Polyester, Metallized Radial
8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.015UF 5% 250VDC RAD
CAP FILM 0.1UF 10% 100VDC RADIAL
CAP FILM 0.1UF 5% 63VDC RADIAL
CAP FILM 10000PF 5% 100VDC RAD
Film Capacitor

<< Prev Next >>