800pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 800µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 800PF 5% 500V SMD
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED801J-F-ND | 2002-MCM01-009ED801J-F | MCM01-009ED801J-F | MCM01-009ED801J-F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency | RF / Microwave | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |