The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200 °C and voltages up to 1000 Vdc, with capacitance values from 1 to 1500 pF. The parts feature a gull-wing terminal design, are wave solderable, and have a CTE approximately matching FR4 PCBs. The dielectric is either PTFE or mica, offering ultra-low dielectric absorption and nonmagnetic properties to minimize RF loss. Capacitance tolerances range from ±0.25 pF to ±5%, and the devices exhibit no aging or capacitance drift with time, voltage, or frequency. The typical ESR at 100 MHz is 100 pF, with ESR below 11 mΩ. The package is highly thermally conductive and resistant to cracking or delamination.
SMT Clad RF Capacitors 12µF 500V
12pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 12PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD120J-F | 2002-MCM01-001CD120J-F | MCM01-001CD120J-F-ND | MCM01-001CD120J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 12 microF | 1.20E-5 microF |