The MCM01 series is a surface-mount, multilayer RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to +200 ºC with no voltage derating. It uses PTFE or mica dielectric, offers capacitance from 1 to 1500 pF, and features a gull-wing terminal for low stress, thermal conductivity, and compatibility with FR4 PCBs. The part has a typical ESR of 100 pF and ESR less than 11 mΩ at 100 MHz, with negligible aging and no capacitance drift with voltage, time, or frequency. It is nonmagnetic, wave solderable, and RoHS compliant. Capacitance tolerances range from ±0.25 pF to ±5%, and temperature coefficient depends on capacitance value: ±200 ppm/°C for 1-20 pF, ±100 ppm/°C for 21-56 pF, and -20 to +100 ppm/°C for 57-1500 pF. The MCM01-001ED720G-F variant, though not explicitly listed, falls within this series and matches its electrical and mechanical specifications.
72pF Mica Capacitor 500V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 72µF 500V
CAP MICA 72PF 2% 500V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED720G-F | MCM01-001ED720G-F-ND | MCM01-001ED720G-F | 2002-MCM01-001ED720G-F | MCM01-001ED720G-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 7.20E-5 microF | 7.20E-5 microF | 72 microF | 7.20E-5 microF |