The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance from 1 to 1500 pF, and features a gull-wing terminal for stress reduction. The part has a thermal conductivity compatible with FR4 PCBs, low ESR (<11 mΩ at 100 MHz), and nonmagnetic construction for minimal RF loss.
SMT Clad RF Capacitors 390µF 500V
390pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 390PF 2% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-010ED391G-F | 2002-MCM01-010ED391G-F | MCM01-010ED391G-F-ND | MCM01-010ED391G-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 390 microF | 3.90E-4 microF |