The MCM01 series is a surface mount RF capacitor designed for high-power, high-temperature applications up to 200 °C with voltages up to 1000 Vdc. It features a gull-wing terminal for low stress, a thermally conductive package, and a coefficient of thermal expansion compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF, with tolerances including ±2% for values above 11 pF. The dielectric is either PTFE or mica, with no aging or capacitance shift with voltage, frequency, or time. It is RoHS compliant, wave solderable, nonmagnetic, and has typical ESR of 100 pF and ESL below 11 mΩ at 100 MHz. The part's capacitance is 180 pF, voltage rating 500 Vdc, temperature coefficient is -20 to +100 ppm/°C, and packaging is tape and reel.
SMT Clad RF Capacitors 180µF 500V
180pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 180PF 2% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED181G-F | 2002-MCM01-009ED181G-F | MCM01-009ED181G-F-ND | MCM01-009ED181G-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 180 microF | 1.80E-4 microF |