Kyocera Corporation Ceramic Capacitors MD011C331KAB

Description
330pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C331KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C331KAB-ND
Ceramic Capacitors MD011C331KAB-ND
330pF ±10% 100V Ceramic Capacitor X7R 2-DIP

330pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 330Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3100
Capacitor Ceramic, 330Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3100
CAPACITOR CERAMIC, 330PF, 100V, X7R, 10%, DIP; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 330PF, 100V, X7R, 10%, DIP; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C331KAB-ND 53J3100
Product Name Ceramic Capacitors Capacitor Ceramic, 330Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details