The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications, rated up to 200 °C with no voltage derating and operating voltages up to 1000 Vdc. It uses PTFE or mica dielectric with ultra-low dielectric absorption, features a gull-wing terminal for reduced mechanical stress, and has a thermal expansion coefficient of approximately 18 ppm/°C compatible with FR4 PCBs. The part is nonmagnetic, wave solderable, and exhibits stable capacitance with no aging or change over temperature, voltage, or frequency. Capacitance is 68 pF with a tolerance of ±5%, and it has an ESR of approximately 100 pF and less than 11 mΩ at 100 MHz.
68pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 68µF 500V
CAP MICA 68PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED680J-F | 338-1363-ND | 2002-MCM01-009ED680J-F | MCM01-009ED680J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF |