The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200°C, with capacitance ranging from 1 to 1500 pF. It features a low-inductance, nonmagnetic PTFE or mica dielectric, gull-wing terminals for reduced stress, and thermal conductivity compatible with FR4 PCBs. The series has an ESR of approximately 100 pF and less than 11 mΩ at 100 MHz, with capacitance tolerances as tight as ±0.25 pF and no aging or drift with time, voltage, or frequency. The case is compliant with RoHS standards and operates with no voltage derating across the full temperature range. Capacitance temperature coefficient varies by range, with values up to ±200 ppm/°C for 1-20 pF and −20 to +100 ppm/°C for 57-1500 pF when mica is used.
SMT Clad RF Capacitors 200µF 500V
200pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 200PF 10% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED201K-F | 2002-MCM01-001ED201K-F | MCM01-001ED201K-F-ND | MCM01-001ED201K-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF |