10000pF ±20% 50V Ceramic Capacitor X7R 2-DIP
CAPACITOR CERAMIC, 0.01UF, 50V, X7R, 20%, DIP; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MD015C103MAB-ND | 10J8697 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 0.01Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |