The MCM01 series is a surface mount multilayer RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200 °C, with no voltage derating. It uses PTFE or mica dielectric and offers capacitance values from 1 to 1500 pF with tolerances up to ±5%. The part features a gull-wing terminal, CTE compatible with FR4 PCBs, and typical ESR of 100 pF at 100 MHz. It is nonmagnetic, wave solderable, and RoHS compliant. For MCM01-009CD130J-TF, the capacitance is 130 pF, rated for 1000 Vdc, with ±5% tolerance and tape-and-reel packaging.
SMT Clad RF Capacitors 13µF 500V
13pF Mica Capacitor 500V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 13PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD130J-TF | 2002-MCM01-009CD130J-TF | MCM01-009CD130J-TF-ND | MCM01-009CD130J-TF | MCM01-009CD130J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.30E-5 microF | 13 microF | 1.30E-5 microF | 1.30E-5 microF |