Kyocera Corporation Ceramic Capacitors MD012A330KAB

Description
33pF ±10% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
33pF ±10% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD012A330KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD012A330KAB-ND
Ceramic Capacitors MD012A330KAB-ND
33pF ±10% 200V Ceramic Capacitor C0G, NP0 2-DIP

33pF ±10% 200V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MD012A330KAB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details