Kyocera Corporation Ceramic Capacitors MD011C102KAB

Description
1000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MD011C102KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD011C102KAB-ND
Ceramic Capacitors 478-MD011C102KAB-ND
1000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

1000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.001uF 100V DIP Capacitor
60-MD011C102KAB
0.001uF 100V DIP Capacitor 60-MD011C102KAB
Cap Ceramic 0.001uF 100V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011C102KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011C102KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011C102KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011C102KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MD011C102KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C102KAB
Ceramic Capacitors MD011C102KAB
CAP CER 1000PF 100V X7R 2-DIP

CAP CER 1000PF 100V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3086
Capacitor Ceramic 1000Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3086
CAPACITOR CERAMIC 1000PF, 100V, X7R, 10%, DIP; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 1000PF, 100V, X7R, 10%, DIP; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-MD011C102KAB-ND 60-MD011C102KAB MD011C102KAB 53J3086
Product Name Ceramic Capacitors 0.001uF 100V DIP Capacitor Ceramic Capacitors Capacitor Ceramic 1000Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers