Cornell Dubilier Mica MCM01-001DD470J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric with a gull-wing terminal for low inductance and thermal stability, compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%, and ESR is typically 100 pF with resistance under 11 mΩ at 100 MHz. The part is nonmagnetic, wave solderable, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric with a gull-wing terminal for low inductance and thermal stability, compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%, and ESR is typically 100 pF with resistance under 11 mΩ at 100 MHz. The part is nonmagnetic, wave solderable, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-001DD470J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-001DD470J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-001DD470J-F-ND
Mica and PTFE Capacitors MCM01-001DD470J-F-ND
47pF Mica Capacitor 500V Nonstandard SMD

47pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Mica Capacitors 2002-MCM01-001DD470J-F
SMT Clad RF Capacitors 47µF 500V

SMT Clad RF Capacitors 47µF 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-001DD470J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-001DD470J-F
Capacitors - Mica and PTFE Capacitors MCM01-001DD470J-F
CAP MICA 47PF 5% 500V SMD

CAP MICA 47PF 5% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-001DD470J-F MCM01-001DD470J-F-ND 2002-MCM01-001DD470J-F MCM01-001DD470J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4.70E-5 microF 47 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers