The MCM01 series consists of surface-mount mica and PTFE RF capacitors designed for high-power, high-frequency applications with voltage ratings up to 1000 Vdc and operation to 200 °C with no voltage derating. The part MCM01-001CD180J-F has a capacitance of 180 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and is RoHS compliant. It features a gull-wing terminal, zero aging, negligible capacitance change over temperature, voltage, and frequency, nonmagnetic construction for minimal RF loss, and a typical ESR below 11 mΩ at 100 MHz. The package is thermally conductive and compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C.
18pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 18µF 500V
CAP MICA 18PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD180J-F | MCM01-001CD180J-F-ND | 2002-MCM01-001CD180J-F | MCM01-001CD180J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF |