Kyocera Corporation Ceramic Capacitors MD015A680JAB

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A680JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A680JAB-ND
Ceramic Capacitors MD015A680JAB-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

68pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 68Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx - 53J3206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
53J3206
Capacitor Ceramic 68Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx 53J3206
CAPACITOR CERAMIC 68PF 50V, C0G/NP0, 5%, DIP; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 68PF 50V, C0G/NP0, 5%, DIP; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015A680JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A680JAB
Ceramic Capacitors MD015A680JAB
CAP CER 68PF 50V NP0 2-DIP

CAP CER 68PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A680JAB-ND 53J3206 MD015A680JAB
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers