The MCM01 series comprises surface mount RF capacitors designed for high-power, high-temperature applications up to 200 °C and voltages up to 1000 Vdc, utilizing PTFE or mica dielectrics with low ESL and ESR for optimal bypass performance. The part MCM01-009EF561J-F falls within the 1 to 1500 pF capacitance range, with a rated voltage of 1000 Vdc and a tolerance of ±5%. It features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs, and operates without capacitance drift over temperature, voltage, or frequency. The package supports wave soldering and exhibits no cracking or delamination. Capacitance temperature coefficient is -20 to +100 ppm/°C for values between 57 pF and 1500 pF. The device is nonmagnetic, RoHS compliant, and marked with green ink.
560pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 560µF 1000V
CAP MICA 560PF 5% 1KV SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF561J-F | MCM01-009EF561J-F-ND | 2002-MCM01-009EF561J-F | MCM01-009EF561J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-4 microF | 560 microF | 5.60E-4 microF |