The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 ºC with voltage ratings up to 1000 Vdc. The part MCM01-009CD120D-TF is a variant with a capacitance of 120 pF, a voltage rating of 500 Vdc, a tolerance of ±0.5 pF, and a gull-wing terminal for low stress mounting. It is constructed with mica dielectric, has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs, and features ultra-low ESL and ESR under 11 mΩ at 100 MHz. The device is RoHS compliant, nonmagnetic, and offers no capacitance drift with temperature, voltage, or frequency. It is wave solderable and resistant to cracking or delaminating.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 12µF 500V
12pF Mica Capacitor 500V Nonstandard SMD
12pF Mica Capacitor 500V Nonstandard SMD
12pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 12PF 0.5PF 500V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD120D-TF | MCM01-009CD120D-TF | 2002-MCM01-009CD120D-TF | 338-MCM01-009CD120D-TFTR-ND | 338-MCM01-009CD120D-TFDKR-ND | MCM01-009CD120D-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | 12 microF | 1.20E-5 microF |