The MCM01 series consists of surface mount multilayer RF capacitors made with mica or polytetrafluoroethyl
SMT Clad RF Capacitors 5µF 500V
5pF Polytetrafluoroethyl
CAP PTFE 5PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009D050D-F | 2002-MCM01-009D050D-F | MCM01-009D050D-F-ND | MCM01-009D050D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) | Polytetrafluoroethylene (PTFE) | |
| Capacitance Range | 5.00E-6 microF | 5 microF | 5.00E-6 microF |