Cornell Dubilier Mica MCM01-009EC152J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series comprises surface mount multilayer RF capacitors using PTFE or mica dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating and up to 1000 Vdc. The capacitors feature a gull-wing terminal design, are wave solderable, and have a coefficient of thermal expansion near 18 ppm/°C to match FR4 PCBs. They offer capacitance values from 1 to 1500 pF with tolerances down to ±0.25 pF, exhibit ultra-low ESR and ESL, and are nonmagnetic for minimal RF loss. The typical ESR for 100 pF is 100 mΩ at 100 MHz, and the package provides high thermal conductivity.

Datasheet Summary
Powered by GS/AI

The MCM01 series comprises surface mount multilayer RF capacitors using PTFE or mica dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating and up to 1000 Vdc. The capacitors feature a gull-wing terminal design, are wave solderable, and have a coefficient of thermal expansion near 18 ppm/°C to match FR4 PCBs. They offer capacitance values from 1 to 1500 pF with tolerances down to ±0.25 pF, exhibit ultra-low ESR and ESL, and are nonmagnetic for minimal RF loss. The typical ESR for 100 pF is 100 mΩ at 100 MHz, and the package provides high thermal conductivity.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009EC152J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-009EC152J-F
SMT Clad RF Capacitors 1500µF 300V

SMT Clad RF Capacitors 1500µF 300V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1326-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1326-ND
Mica and PTFE Capacitors 338-1326-ND
1500pF Mica Capacitor 300V Nonstandard SMD

1500pF Mica Capacitor 300V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009EC152J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009EC152J-F
Capacitors - Mica and PTFE Capacitors MCM01-009EC152J-F
CAP MICA 1500PF 5% 300V SMD

CAP MICA 1500PF 5% 300V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-009EC152J-F 2002-MCM01-009EC152J-F 338-1326-ND MCM01-009EC152J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 0.0015 microF 1500 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers