MCM01-009ED101J-F is a surface mount RF capacitor in the MCM series, designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It uses a PTFE dielectric with a capacitance of 100 pF, a tolerance of ±5%, and a gull-wing terminal for low stress. The package is thermally conductive, nonmagnetic, and minimizes ESL and ESR, with typical ESR of 100 pF and <11 mΩ at 100 MHz. It is RoHS compliant, wave solderable, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. The part is rated for operation from -55 °C to +200 °C and supports bypassing in RF applications such as power amplifiers and medical equipment.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
100pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 100µF 500V
CAP MICA 100PF 5% 500V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED101J-F | MCM01-009ED101J-F | 338-1317-ND | 2002-MCM01-009ED101J-F | MCM01-009ED101J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 100 microF | 1.00E-4 microF |