The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It has a gull-wing terminal configuration, a thermal conductivity rating compatible with FR4 PCBs, and a coefficient of thermal expansion of approximately 18 ppm/°C. The capacitor uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features ultra-low equivalent series resistance (typical 100 pF ESR, <11 mΩ at 100 MHz), negligible aging, and no capacitance change with voltage, time, or frequency. The part number MCM01-009DD220J-F corresponds to a 220 pF device with a 500 Vdc rating, ±5% tolerance, and RoHS compliance, housed in a surface-mount form factor.
22pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 22µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 22PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD220J-F | 338-1315-ND | 2002-MCM01-009DD220J-F | MCM01-009DD220J-F | MCM01-009DD220J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-5 microF | 22 microF | 2.20E-5 microF | 2.20E-5 microF |