The MCM01 series is a surface mount, multilayer RF capacitor designed for high power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric and features a gull-wing terminal for low inductance and minimal stress. The part has a capacitance of 520 pF with a tolerance of ±5%, rated for 500 Vdc, and exhibits an ESR of approximately 100 pF with less than 11 mΩ at 100 MHz. The package is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C and is RoHS compliant. The capacitor is nonmagnetic, thermally conductive, and maintains stable capacitance with no aging, voltage, or temperature drift.
SMT Clad RF Capacitors 52µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
52pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 52PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD520J-TF | 2002-MCM01-009DD520J-TF | MCM01-009DD520J-TF | MCM01-009DD520J-TF-ND | MCM01-009DD520J-TF |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.20E-5 microF | 52 microF | 5.20E-5 microF | 5.20E-5 microF |