DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1604 1605 1606 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 4.5Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
100µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm @ 100kHz
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1Ohm
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.2Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric)
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
22µF Molded Tantalum Capacitors 6V 2312 (6032 Metric)
CAP TANT 1.5UF 20% 50V 2312
CAP TANT 100UF 10% 10V 2312
CAP TANT 100UF 10% 16V 2312
CAP TANT 100UF 20% 16V 2312
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 25V 2312
CAP TANT 10UF 20% 35V 2312
CAP TANT 150UF 10% 6.3V 2312
CAP TANT 2.2UF 10% 35V 2312
CAP TANT 22UF 10% 10V 2312
CAP TANT SMD

<< Prev Next >>