Kyocera Corporation Ceramic Capacitors MD015A511JAB

Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A511JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A511JAB-ND
Ceramic Capacitors MD015A511JAB-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

510pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MD015A511JAB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers