Cornell Dubilier Mica MCM01-001DF270G-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series are surface mount RF capacitors designed for high power and high temperature applications up to 200°C and voltages up to 1000 Vdc, with capacitance values from 1 to 1500 pF. The parts use PTFE or mica dielectrics, feature a gull-wing terminal for reduced mechanical stress, and are compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. They exhibit ultra-low ESR (<11 mΩ at 100 MHz), negligible ESL, and stable capacitance with tolerances as tight as ±0.25 pF, with no aging or drift over time, voltage, or frequency. The MCM01-001DF270G-F variant is rated for 500 Vdc, has a 270 pF capacitance, ±2% tolerance, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MCM01 series are surface mount RF capacitors designed for high power and high temperature applications up to 200°C and voltages up to 1000 Vdc, with capacitance values from 1 to 1500 pF. The parts use PTFE or mica dielectrics, feature a gull-wing terminal for reduced mechanical stress, and are compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. They exhibit ultra-low ESR (<11 mΩ at 100 MHz), negligible ESL, and stable capacitance with tolerances as tight as ±0.25 pF, with no aging or drift over time, voltage, or frequency. The MCM01-001DF270G-F variant is rated for 500 Vdc, has a 270 pF capacitance, ±2% tolerance, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-001DF270G-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-001DF270G-F
SMT Clad RF Capacitors 27µF 1000V

SMT Clad RF Capacitors 27µF 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-001DF270G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-001DF270G-F-ND
Mica and PTFE Capacitors MCM01-001DF270G-F-ND
27pF Mica Capacitor 1kV Nonstandard SMD

27pF Mica Capacitor 1kV Nonstandard SMD

Buy Now Datasheet
Hi-Q Mica Capacitors - MCM01-001DF270G-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MCM01-001DF270G-F
Hi-Q Mica Capacitors MCM01-001DF270G-F
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle ne (PTFE) that has ultra-low dielectric absorption - better than polypropylene, polystyrene and NPO ceramic.

Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethylene (PTFE) that has ultra-low dielectric absorption - better than polypropylene, polystyrene and NPO ceramic.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-001DF270G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-001DF270G-F
Capacitors - Mica and PTFE Capacitors MCM01-001DF270G-F
CAP MICA 27PF 2% 1000V SMD

CAP MICA 27PF 2% 1000V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-001DF270G-F 2002-MCM01-001DF270G-F MCM01-001DF270G-F-ND MCM01-001DF270G-F MCM01-001DF270G-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 2.70E-5 microF 27 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details