Cornell Dubilier Mica MCM01-009DD300G-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01-009DD300G-F is a surface-mount multilayer RF capacitor using mica dielectric, rated for 300 Vdc and operating from -55 °C to +200 °C with no voltage derating. It has a capacitance of 300 pF with a tolerance of ±2% and features a gull-wing terminal for reduced mechanical stress. The package is thermally conductive, compatible with FR4 PCBs through a CTE of approximately 18 ppm/°C, and is nonmagnetic to minimize RF loss. It supports wave soldering and exhibits ultra-stable capacitance with no aging, drift with voltage or temperature, and very low ESL. The component is RoHS compliant and marked with the appropriate capacitance and voltage identifiers.

Datasheet Summary
Powered by GS/AI

The MCM01-009DD300G-F is a surface-mount multilayer RF capacitor using mica dielectric, rated for 300 Vdc and operating from -55 °C to +200 °C with no voltage derating. It has a capacitance of 300 pF with a tolerance of ±2% and features a gull-wing terminal for reduced mechanical stress. The package is thermally conductive, compatible with FR4 PCBs through a CTE of approximately 18 ppm/°C, and is nonmagnetic to minimize RF loss. It supports wave soldering and exhibits ultra-stable capacitance with no aging, drift with voltage or temperature, and very low ESL. The component is RoHS compliant and marked with the appropriate capacitance and voltage identifiers.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009DD300G-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-009DD300G-F
SMT Clad RF Capacitors 30µF 500V

SMT Clad RF Capacitors 30µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-009DD300G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-009DD300G-F-ND
Mica and PTFE Capacitors MCM01-009DD300G-F-ND
30pF Mica Capacitor 500V Nonstandard SMD

30pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009DD300G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009DD300G-F
Capacitors - Mica and PTFE Capacitors MCM01-009DD300G-F
CAP MICA 30PF 2% 500V SMD

CAP MICA 30PF 2% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-009DD300G-F 2002-MCM01-009DD300G-F MCM01-009DD300G-F-ND MCM01-009DD300G-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3.00E-5 microF 30 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers