Kyocera Corporation Ceramic Capacitors MD015A680KAB

Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A680KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A680KAB-ND
Ceramic Capacitors MD015A680KAB-ND
68pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

68pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 68Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx - 53J3207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
53J3207
Capacitor Ceramic 68Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx 53J3207
CAPACITOR CERAMIC 68PF 50V, C0G/NP0, 10%, DIP; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 68PF 50V, C0G/NP0, 10%, DIP; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015A680KAB-ND 53J3207
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers