Kyocera Corporation Ceramic Capacitors MD015A100FAB

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A100FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A100FAB-ND
Ceramic Capacitors MD015A100FAB-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

10pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 22K1378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
22K1378
Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 22K1378
Capacitor,Ceramic,10 pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MD015A100FAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A100FAB
Ceramic Capacitors MD015A100FAB
CAP CER 10PF 50V NP0 2-DIP

CAP CER 10PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A100FAB-ND 22K1378 MD015A100FAB
Product Name Ceramic Capacitors Capacitor,ceramic,10Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details