Kyocera Corporation Ceramic Capacitors MD015A112JAB

Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A112JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A112JAB-ND
Ceramic Capacitors MD015A112JAB-ND
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

1100pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A112JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A112JAB
Ceramic Capacitors MD015A112JAB
CAP CER 1100PF 50V NP0 2-DIP

CAP CER 1100PF 50V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 1100Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1100Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3145
Capacitor Ceramic 1100Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3145
CAPACITOR CERAMIC 1100PF 50V, C0G, 5%, DIP; Capacitance:1100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 1100PF 50V, C0G, 5%, DIP; Capacitance:1100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015A112JAB-ND MD015A112JAB 53J3145
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1100Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details