The MCM01 series consists of surface mount RF capacitors designed for high power applications up to 1000 Vdc and temperatures to 200 °C, with capacitance ranges from 1 to 1500 pF. Constructed with PTFE or mica dielectrics, these capacitors offer ultra-low ESR (<11 mΩ at 100 MHz), low ESL, and stable performance unaffected by voltage, frequency, or time. The gull-wing terminal design minimizes mechanical stress, and the package is thermally conductive with CTE ≈ 18 ppm/°C compatible with FR4 PCBs. The MCM01-009ED940J-TF variant, though not explicitly listed, follows the series configuration where 940 pF is a valid capacitance value, with E tolerance (±0.5%), 500 Vdc rating, and RoHS-compliant tape and reel packaging. All variants are nonmagnetic, wave solderable, and show no aging or cracking under thermal stress.
SMT Clad RF Capacitors 94µF 500V
94pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 94PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED940J-TF | 2002-MCM01-009ED940J-TF | MCM01-009ED940J-TF-ND | MCM01-009ED940J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.40E-5 microF | 94 microF | 9.40E-5 microF |