The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power, high-temperature applications up to 200°C with no voltage derating, operating at voltages up to 1000 Vdc and capacitances from 1 to 1500 pF. It features a Gull-wing terminal for stress reduction, thermal conductivity compatible with FR4 PCBs, and a coefficient of thermal expansion near 18 ppm/°C. The part uses PTFE or mica dielectric with ultra-low dielectric absorption, no aging, and capacitance tolerances down to ±0.25 pF. It is nonmagnetic, wave solderable, and has typical ESR under 11 mΩ at 100 MHz with very low ESL for effective bypassing. The MCM01-001ED301K-F variant, with 300 pF capacitance and ±5% tolerance, confirms this series specification, though its specific terminal style and voltage rating are inferred from the part numbering system and baseline product description.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
300pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 300µF 500V
CAP MICA 300PF 10% 500V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED301K-F | MCM01-001ED301K-F | MCM01-001ED301K-F-ND | 2002-MCM01-001ED301K-F | MCM01-001ED301K-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | 300 microF | 3.00E-4 microF |