The MCM01 series comprises surface mount RF capacitors designed for high-power, high-frequency applications with operating temperatures up to 200 ºC and voltages up to 1000 Vdc. The package features a gull-wing terminal, low ESL, and thermal conductivity compatible with FR4 PCBs, with CTE ≈ 18 ppm/ºC. Capacitance ranges from 1 to 1500 pF, with tolerances including ±5% for values over 11 pF. The dielectric is either PTFE or mica, selected by capacitance rating, ensuring ultra-stable performance with no aging, voltage, or frequency dependence. The part is RoHS compliant and wave solderable, with no cracking or delamination risks. Typical ESR at 100 MHz is 100 pF and impedance is below 11 mΩ.
SMT Clad RF Capacitors 470µF 500V
470pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 470PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED471J-F | 2002-MCM01-009ED471J-F | 338-1321-ND | MCM01-009ED471J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-4 microF | 470 microF | 4.70E-4 microF |