Kyocera Corporation Ceramic Capacitors MD015A820KAB

Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A820KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A820KAB-ND
Ceramic Capacitors MD015A820KAB-ND
82pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

82pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A820KAB - 754804-MD015A820KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD015A820KAB
754804-MD015A820KAB
Ceramic Capacitors - MD015A820KAB 754804-MD015A820KAB
Manufacturer: AVX Corporation Win Source Part Number: 754804-MD015A820KAB Series: DIPGuard MD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 2-DIP Applications: General Capacitance: 82pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Size: 0.260" L x 0.100" W (6.60mm x 2.54mm) Family Name: MD Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.175" (4.45mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): MD015A820JAB; MD012A820KAB; MD011A820KAB; Introduction Date: September 30, 1999 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 754804-MD015A820KAB
Series: DIPGuard MD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 2-DIP
Applications: General
Capacitance: 82pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.325" (8.25mm)
Size: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Family Name: MD
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.175" (4.45mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): MD015A820JAB; MD012A820KAB; MD011A820KAB;
Introduction Date: September 30, 1999
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP CER 82PF 50V NP0 2-DIP - 66-MD015A820KAB - Utmel Electronic Limited
Hong Kong, China
CAP CER 82PF 50V NP0 2-DIP
66-MD015A820KAB
CAP CER 82PF 50V NP0 2-DIP 66-MD015A820KAB
CAP CER 82PF 50V NP0 2-DIP

CAP CER 82PF 50V NP0 2-DIP

Supplier's Site
Capacitor Ceramic 82Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx - 53J3214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
53J3214
Capacitor Ceramic 82Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx 53J3214
CAPACITOR CERAMIC 82PF 50V, C0G/NP0, 10%, DIP; Capacitance:82pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 82PF 50V, C0G/NP0, 10%, DIP; Capacitance:82pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015A820KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A820KAB
Ceramic Capacitors MD015A820KAB
CAP CER 82PF 50V NP0 2-DIP

CAP CER 82PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MD015A820KAB-ND 754804-MD015A820KAB 66-MD015A820KAB 53J3214 MD015A820KAB
Product Name Ceramic Capacitors Ceramic Capacitors - MD015A820KAB CAP CER 82PF 50V NP0 2-DIP Capacitor Ceramic 82Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details