Kyocera Corporation Ceramic Capacitors MD015A392KAB

Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A392KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A392KAB-ND
Ceramic Capacitors MD015A392KAB-ND
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

3900pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 3900Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3191
Capacitor Ceramic 3900Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3191
CAPACITOR CERAMIC 3900PF 50V, C0G, 10%, DIP; Capacitance:3900pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 3900PF 50V, C0G, 10%, DIP; Capacitance:3900pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015A392KAB-ND 53J3191
Product Name Ceramic Capacitors Capacitor Ceramic 3900Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details