The MCM01 series consists of surface mount multilayer RF capacitors made with mica or polytetrafluoroethyl
SMT Clad RF Capacitors 400µF 500V
400pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 400PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED401J-F | 2002-MCM01-009ED401J-F | MCM01-009ED401J-F-ND | MCM01-009ED401J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.00E-4 microF | 400 microF | 4.00E-4 microF |