Kyocera Corporation Ceramic Capacitors MD015A150KAB

Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A150KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A150KAB-ND
Ceramic Capacitors MD015A150KAB-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

15pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 15Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx - 53J3151 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
53J3151
Capacitor Ceramic 15Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx 53J3151
CAPACITOR CERAMIC 15PF 50V, C0G/NP0, 10%, DIP; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 15PF 50V, C0G/NP0, 10%, DIP; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015A150KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A150KAB
Ceramic Capacitors MD015A150KAB
CAP CER 15PF 50V NP0 2-DIP

CAP CER 15PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A150KAB-ND 53J3151 MD015A150KAB
Product Name Ceramic Capacitors Capacitor Ceramic 15Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CFR35C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details