Cornell Dubilier Mica MCM01-010EF820J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount multilayer RF capacitor designed for high power, high temperature applications up to 200°C with voltages up to 1000 Vdc. It features a gull-wing terminal, low inductance, and ultra-stable capacitance with tolerances as tight as ±5%. The package is thermally conductive and compatible with FR4 PCBs, with a CTE of approximately 18 ppm/°C. Capacitance ranges from 1 to 1500 pF using PTFE or mica dielectrics, with ESR typically 100 pF and less than 11 mΩ at 100 MHz. The part is nonmagnetic, wave solderable, and RoHS compliant with green ink marking.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount multilayer RF capacitor designed for high power, high temperature applications up to 200°C with voltages up to 1000 Vdc. It features a gull-wing terminal, low inductance, and ultra-stable capacitance with tolerances as tight as ±5%. The package is thermally conductive and compatible with FR4 PCBs, with a CTE of approximately 18 ppm/°C. Capacitance ranges from 1 to 1500 pF using PTFE or mica dielectrics, with ESR typically 100 pF and less than 11 mΩ at 100 MHz. The part is nonmagnetic, wave solderable, and RoHS compliant with green ink marking.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-010EF820J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-010EF820J-F
SMT Clad RF Capacitors 82µF 1000V

SMT Clad RF Capacitors 82µF 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-010EF820J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-010EF820J-F-ND
Mica and PTFE Capacitors MCM01-010EF820J-F-ND
82pF Mica Capacitor 1kV Nonstandard SMD

82pF Mica Capacitor 1kV Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-010EF820J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-010EF820J-F
Capacitors - Mica and PTFE Capacitors MCM01-010EF820J-F
CAP MICA 82PF 5% 1KV SMD

CAP MICA 82PF 5% 1KV SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-010EF820J-F 2002-MCM01-010EF820J-F MCM01-010EF820J-F-ND MCM01-010EF820J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 8.20E-5 microF 82 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-106SML035MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers