Cornell Dubilier Mica MCM01-009DD400J-TF

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. The capacitors use PTFE or mica dielectrics, offer capacitance values from 1 to 1500 pF, and feature a gull-wing terminal for low stress and thermal conductivity compatible with FR4 PCBs. The series has zero aging, no capacitance change with voltage or frequency, and ESR as low as 11 mΩ at 100 MHz. Packages are RoHS compliant with tape and reel packaging options. Part MCM01-009DD400J-TF is a variant in this series with a 400 pF capacitance, 500 Vdc rating, ±5% tolerance, and RoHS-compliant packaging.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. The capacitors use PTFE or mica dielectrics, offer capacitance values from 1 to 1500 pF, and feature a gull-wing terminal for low stress and thermal conductivity compatible with FR4 PCBs. The series has zero aging, no capacitance change with voltage or frequency, and ESR as low as 11 mΩ at 100 MHz. Packages are RoHS compliant with tape and reel packaging options. Part MCM01-009DD400J-TF is a variant in this series with a 400 pF capacitance, 500 Vdc rating, ±5% tolerance, and RoHS-compliant packaging.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009DD400J-TF - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MCM01-009DD400J-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MCM01-009DD400J-TF
Hi-Q Mica Capacitors MCM01-009DD400J-TF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
SMT Clad RF Capacitors 40µF 500V

SMT Clad RF Capacitors 40µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-009DD400J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-009DD400J-TF-ND
Mica and PTFE Capacitors MCM01-009DD400J-TF-ND
40pF Mica Capacitor 500V Nonstandard SMD

40pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009DD400J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009DD400J-TF
Capacitors - Mica and PTFE Capacitors MCM01-009DD400J-TF
CAP MICA 40PF 5% 500V SMD

CAP MICA 40PF 5% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-009DD400J-TF MCM01-009DD400J-TF 2002-MCM01-009DD400J-TF MCM01-009DD400J-TF-ND MCM01-009DD400J-TF
Product Name Mica Hi-Q Mica Capacitors Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4.00E-5 microF 1.00E-5 microF 40 microF 4.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M100J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers