Cornell Dubilier Mica and PTFE Capacitors MCN22FD102J

Description
1000pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCN22FD102J-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCN22FD102J-ND
Mica and PTFE Capacitors MCN22FD102J-ND
1000pF Mica Capacitor 500V 2220 (5750 Metric)

1000pF Mica Capacitor 500V 2220 (5750 Metric)

Buy Now Datasheet
Hi-Q Mica Capacitors - MCN22FD102J - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MCN22FD102J
Hi-Q Mica Capacitors MCN22FD102J
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MCN22FD102J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCN22FD102J
Capacitors - Mica and PTFE Capacitors MCN22FD102J
CAP MICA 1000PF 5% 500V 2220

CAP MICA 1000PF 5% 500V 2220

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MCN22FD102J-ND MCN22FD102J MCN22FD102J
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT) Chip
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details