Cornell Dubilier Mica MCM01-009ED101K-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount multilayer RF capacitors made with PTFE or mica dielectric, rated for operation up to 200°C with no voltage derating, and capable of handling voltages up to 1000 Vdc. The part MCM01-009ED101K-F is a member of this series, featuring a capacitance of 100 pF with a tolerance of ±5%, a voltage rating of 500 Vdc, and a temperature coefficient of -20 to +100 ppm/°C. It has a gull-wing terminal for minimized mechanical stress, is wave solderable, and exhibits ultra-low ESL and ESR, with typical ESR under 11 mΩ at 100 MHz. The package is thermally conductive and compatible with FR4 PCBs (CTE ≈ 18 ppm/°C). It is nonmagnetic, RoHS compliant, and offers stable performance with no aging or capacitance change due to voltage, time, or frequency.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount multilayer RF capacitors made with PTFE or mica dielectric, rated for operation up to 200°C with no voltage derating, and capable of handling voltages up to 1000 Vdc. The part MCM01-009ED101K-F is a member of this series, featuring a capacitance of 100 pF with a tolerance of ±5%, a voltage rating of 500 Vdc, and a temperature coefficient of -20 to +100 ppm/°C. It has a gull-wing terminal for minimized mechanical stress, is wave solderable, and exhibits ultra-low ESL and ESR, with typical ESR under 11 mΩ at 100 MHz. The package is thermally conductive and compatible with FR4 PCBs (CTE ≈ 18 ppm/°C). It is nonmagnetic, RoHS compliant, and offers stable performance with no aging or capacitance change due to voltage, time, or frequency.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009ED101K-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-009ED101K-F
SMT Clad RF Capacitors 100µF 500V

SMT Clad RF Capacitors 100µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-009ED101K-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-009ED101K-F-ND
Mica and PTFE Capacitors MCM01-009ED101K-F-ND
100pF Mica Capacitor 500V Nonstandard SMD

100pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009ED101K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-009ED101K-F
Capacitors - Mica and PTFE Capacitors MCM01-009ED101K-F
CAP MICA 100PF 10% 500V SMD

CAP MICA 100PF 10% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-009ED101K-F 2002-MCM01-009ED101K-F MCM01-009ED101K-F-ND MCM01-009ED101K-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 1.00E-4 microF 100 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers