Kyocera Corporation Ceramic Capacitors MD011A680KAB

Description
68pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
68pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A680KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A680KAB-ND
Ceramic Capacitors MD011A680KAB-ND
68pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

68pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A680KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A680KAB
Ceramic Capacitors MD011A680KAB
CAP CER 68PF 100V NP0 2-DIP

CAP CER 68PF 100V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 68Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3077
Capacitor Ceramic 68Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3077
CAPACITOR CERAMIC 68PF 100V, C0G, 10%, DIP; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 68PF 100V, C0G, 10%, DIP; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011A680KAB-ND MD011A680KAB 53J3077
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 68Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details