Cornell Dubilier Mica MCM01-001D6R2D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface-mount, multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features low inductance, ultra-stable capacitance with no change over time, voltage, or frequency, and a thermal expansion coefficient compatible with FR4 PCBs. The gull-wing terminal design minimizes mechanical stress, and the package is nonmagnetic with high thermal conductivity. The part number MCM01-001D6R2D-F corresponds to a 6.2 pF capacitance with ±0.5 pF tolerance, 500 Vdc rating, and RoHS compliance, but these specifics are derived from the part numbering system and not explicitly listed as a stocked variant. All standard features of the MCM01 series apply.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface-mount, multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features low inductance, ultra-stable capacitance with no change over time, voltage, or frequency, and a thermal expansion coefficient compatible with FR4 PCBs. The gull-wing terminal design minimizes mechanical stress, and the package is nonmagnetic with high thermal conductivity. The part number MCM01-001D6R2D-F corresponds to a 6.2 pF capacitance with ±0.5 pF tolerance, 500 Vdc rating, and RoHS compliance, but these specifics are derived from the part numbering system and not explicitly listed as a stocked variant. All standard features of the MCM01 series apply.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-001D6R2D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-001D6R2D-F
SMT Clad RF Capacitors 6.2µF 500V

SMT Clad RF Capacitors 6.2µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-001D6R2D-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-001D6R2D-F-ND
Mica and PTFE Capacitors MCM01-001D6R2D-F-ND
6.2pF Polytetrafluoroethyl ene (PTFE) Capacitor 500V Nonstandard SMD

6.2pF Polytetrafluoroethylene (PTFE) Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-001D6R2D-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-001D6R2D-F
Capacitors - Mica and PTFE Capacitors MCM01-001D6R2D-F
CAP PTFE 6.2PF 0.5PF 500V SMD

CAP PTFE 6.2PF 0.5PF 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-001D6R2D-F 2002-MCM01-001D6R2D-F MCM01-001D6R2D-F-ND MCM01-001D6R2D-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica; Polytetrafluoroethylene (PTFE) Polytetrafluoroethylene (PTFE)
Capacitance Range 6.20E-6 microF 6.2 microF 6.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers